Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F21274SNFP#V2

Description
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21274SNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21274SNFP#V2
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21274SNFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21274SNFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21274SNFP#V2-ND
Microcontrollers R5F21274SNFP#V2-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21274SNFP#V2 - 715891-R5F21274SNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21274SNFP#V2
715891-R5F21274SNFP#V2
Embedded - Embedded - Microcontrollers - R5F21274SNFP#V2 715891-R5F21274SNFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 715891-R5F21274SNFP# V2 Series: R8C/2x/27 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F21274 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): S9S12G64F1CLC; MC56F8006VLC; S9S12GN16F1VLCR; Introduction Date: February 03, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 715891-R5F21274SNFP#V2
Series: R8C/2x/27
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F21274
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): S9S12G64F1CLC; MC56F8006VLC; S9S12GN16F1VLCR;
Introduction Date: February 03, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21274SNFP#V2
16-bit Microcontrollers - MCU R5F21274SNFP#V2
16-bit Microcontrollers - MCU MCU 3/5V 16K+2K 32-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 16K+2K 32-LQFP

Buy Now Datasheet
Microcontrollers - R5F21274SNFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21274SNFP#V2
Microcontrollers R5F21274SNFP#V2
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21274SNFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21274SNFP#V2
Microcontrollers R5F21274SNFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21274SNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21274SNFP#V2
Embedded - Microcontrollers R5F21274SNFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21274SNFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21274SNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21274SNFP#V2
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21274SNFP#V2 R5F21274SNFP#V2-ND 715891-R5F21274SNFP#V2 R5F21274SNFP#V2 R5F21274SNFP#V2 R5F21274SNFP#V2 R5F21274SNFP#V2 R5F21274SNFP#V2
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F21274SNFP#V2 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers