Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21274SNFP#U0 R5F21274SNFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 720027-R5F21274SNFP# U0 Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1048+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 720027-R5F21274SNFP# U0 Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1048+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21274SNFP#U0 - 720027-R5F21274SNFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21274SNFP#U0
720027-R5F21274SNFP#U0
Embedded - Embedded - Microcontrollers - R5F21274SNFP#U0 720027-R5F21274SNFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 720027-R5F21274SNFP# U0 Manufacturer Homepage: www.renesas.com Reference case: QFP Reference Date Code: 1048+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 720027-R5F21274SNFP#U0
Manufacturer Homepage: www.renesas.com
Reference case: QFP
Reference Date Code: 1048+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21274SNFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21274SNFP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21274SNFP#U0
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F21274SNFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21274SNFP#U0
Microcontrollers R5F21274SNFP#U0
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now
Microcontrollers - R5F21274SNFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21274SNFP#U0
Microcontrollers R5F21274SNFP#U0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 720027-R5F21274SNFP#U0 685-R5F21274SNFP#U0 R5F21274SNFP#U0 R5F21274SNFP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21274SNFP#U0 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 1 KB 1 KB 1 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts
Package Type Other; Tray QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers