Renesas Electronics Corporation Microcontrollers R5F21264JFP#W4

Description
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21264JFP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21264JFP#W4-ND
Microcontrollers R5F21264JFP#W4-ND
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21264JFP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21264JFP#W4
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21264JFP#W4
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21264JFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264JFP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21264JFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264JFP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21264JFP#W4 - 792940-R5F21264JFP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21264JFP#W4
792940-R5F21264JFP#W4
Embedded - Embedded - Microcontrollers - R5F21264JFP#W4 792940-R5F21264JFP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 792940-R5F21264JFP#W 4 Series: R8C/2x/26 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21264 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ; Introduction Date: February 03, 2006 ECCN: EAR99 Country of Origin: China , Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792940-R5F21264JFP#W4
Series: R8C/2x/26
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21264
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ;
Introduction Date: February 03, 2006
ECCN: EAR99
Country of Origin: China , Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21264JFP#W4
16-bit Microcontrollers - MCU R5F21264JFP#W4
16-bit Microcontrollers - MCU R8C26 3/5V 16KB -40~85C 32LQFP T/R

16-bit Microcontrollers - MCU R8C26 3/5V 16KB -40~85C 32LQFP T/R

Buy Now Datasheet
Embedded - Microcontrollers - R5F21264JFP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21264JFP#W4
Embedded - Microcontrollers R5F21264JFP#W4
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21264JFP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21264JFP#W4
Microcontrollers R5F21264JFP#W4
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21264JFP#W4-ND 685-R5F21264JFP#W4 792940-R5F21264JFP#W4 R5F21264JFP#W4 R5F21264JFP#W4 R5F21264JFP#W4
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21264JFP#W4 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C164CILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers