Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F21246SNLG#U0

Description
IC MCU 16BIT 32KB FLASH 64TFLGA Product overview: R5F21246SNLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21246SNLG#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 64TFLGA Product overview: R5F21246SNLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21246SNLG#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21246SNLG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21246SNLG#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21246SNLG#U0
IC MCU 16BIT 32KB FLASH 64TFLGA Product overview: R5F21246SNLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21246SNLG#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64TFLGA Product overview: R5F21246SNLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21246SNLG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R5F21246SNLG#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PBGA64

Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PBGA64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21246SNLG#U0 - 792936-R5F21246SNLG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21246SNLG#U0
792936-R5F21246SNLG#U0
Embedded - Embedded - Microcontrollers - R5F21246SNLG#U0 792936-R5F21246SNLG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792936-R5F21246SNLG# U0 Series: R8C/2x/24 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-TFLGA Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F21246 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TFLGA (6x6) Alternative Parts (Cross-Reference): R5F21246SNFP#U0; R5F21246SNLG; ECCN: EAR99 Country of Origin: China , Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792936-R5F21246SNLG#U0
Series: R8C/2x/24
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-TFLGA
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F21246
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TFLGA (6x6)
Alternative Parts (Cross-Reference): R5F21246SNFP#U0; R5F21246SNLG;
ECCN: EAR99
Country of Origin: China , Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F21246SNLG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21246SNLG#U0
Microcontrollers R5F21246SNLG#U0
R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-TFLGA (6x6)

R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-TFLGA (6x6)

Buy Now Datasheet
Microcontrollers - R5F21246SNLG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21246SNLG#U0
Microcontrollers R5F21246SNLG#U0
R8C - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-TFLGA (6x6)

R8C - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-TFLGA (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21246SNLG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21246SNLG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21246SNLG#U0
IC MCU 16BIT 32KB FLASH 64TFLGA

IC MCU 16BIT 32KB FLASH 64TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F21246SNLG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21246SNLG#U0
Embedded - Microcontrollers R5F21246SNLG#U0
IC MCU 16BIT 32KB FLASH 64TFLGA

IC MCU 16BIT 32KB FLASH 64TFLGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21246SNLG#U0 R5F21246SNLG#U0 792936-R5F21246SNLG#U0 R5F21246SNLG#U0 R5F21246SNLG#U0 R5F21246SNLG#U0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21246SNLG#U0 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 2 KB 32 KB 2 KB 2 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Bulk FLGA; Other; TFLGA64 FLGA; Other; 64-TFLGA FLGA; Other; 64-TFLGA
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details