R8C R8C/2x/22 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21227K030FP#XB | R5F21227K030FP#XB |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 2.5 KB |