Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F21216KFP#U1

Description
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21216KFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21216KFP#U1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21216KFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21216KFP#U1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21216KFP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21216KFP#U1
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21216KFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21216KFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21216KFP#U1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21216KFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21216KFP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21216KFP#U1 - 792928-R5F21216KFP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21216KFP#U1
792928-R5F21216KFP#U1
Embedded - Embedded - Microcontrollers - R5F21216KFP#U1 792928-R5F21216KFP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 792928-R5F21216KFP#U 1 Series: R8C/2x/21 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: R8C Speed: 16MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21216 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12C96F0CFAE; S9S12GNA32F0VLF; S9S12GNA16F0VLF; S9S12C96J2CFAE; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792928-R5F21216KFP#U1
Series: R8C/2x/21
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: R8C
Speed: 16MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S9S12C96F0CFAE; S9S12GNA32F0VLF; S9S12GNA16F0VLF; S9S12C96J2CFAE;
Introduction Date: February 27, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F21216KFP#U1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21216KFP#U1-ND
Microcontrollers R5F21216KFP#U1-ND
R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21216KFP#U1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21216KFP#U1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21216KFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21216KFP#U1
16-bit Microcontrollers - MCU R5F21216KFP#U1
16-bit Microcontrollers - MCU MCU 3/5V 36+2K -40~125C AU PbFree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 36+2K -40~125C AU PbFree 48LQFP

Buy Now Datasheet
Microcontrollers - R5F21216KFP#U1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21216KFP#U1
Microcontrollers R5F21216KFP#U1
R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21216KFP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21216KFP#U1
Embedded - Microcontrollers R5F21216KFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F21216KFP#U1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21216KFP#U1
Microcontrollers R5F21216KFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21216KFP#U1 792928-R5F21216KFP#U1 R5F21216KFP#U1-ND R5F21216KFP#U1 R5F21216KFP#U1 R5F21216KFP#U1 R5F21216KFP#U1 R5F21216KFP#U1
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21216KFP#U1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Package Type Other; Tray LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers