Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21206JFP#U1 R5F21206JFP#U1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792927-R5F21206JFP#U 1 Series: R8C/2x/20 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21206 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792927-R5F21206JFP#U 1 Series: R8C/2x/20 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21206 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21206JFP#U1 - 792927-R5F21206JFP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21206JFP#U1
792927-R5F21206JFP#U1
Embedded - Embedded - Microcontrollers - R5F21206JFP#U1 792927-R5F21206JFP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 792927-R5F21206JFP#U 1 Series: R8C/2x/20 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21206 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792927-R5F21206JFP#U1
Series: R8C/2x/20
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR;
Introduction Date: February 27, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21206JFP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21206JFP#U1
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21206JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21206JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21206JFP#U1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21206JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21206JFP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21206JFP#U1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21206JFP#U1-ND
Microcontrollers R5F21206JFP#U1-ND
R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21206JFP#U1
16-bit Microcontrollers - MCU R5F21206JFP#U1
16-bit Microcontrollers - MCU MCU 3/5V 36K -40/85C (AU) PbFree 48-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 36K -40/85C (AU) PbFree 48-LQFP

Buy Now Datasheet
Microcontrollers - R5F21206JFP#U1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21206JFP#U1
Microcontrollers R5F21206JFP#U1
R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21206JFP#U1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21206JFP#U1
Microcontrollers R5F21206JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21206JFP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21206JFP#U1
Embedded - Microcontrollers R5F21206JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21206JFP#U1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21206JFP#U1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21206JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792927-R5F21206JFP#U1 685-R5F21206JFP#U1 R5F21206JFP#U1-ND R5F21206JFP#U1 R5F21206JFP#U1 R5F21206JFP#U1 R5F21206JFP#U1 R5F21206JFP#U1
Product Name Embedded - Embedded - Microcontrollers - R5F21206JFP#U1 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C01835400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers