Renesas Electronics Corporation 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU R5F211B4DD#U0

Description
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin SDIP Tube Product overview: R5F211B4DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DD#U0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin SDIP Tube Product overview: R5F211B4DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DD#U0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F211B4DD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-R5F211B4DD#U0
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-R5F211B4DD#U0
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin SDIP Tube Product overview: R5F211B4DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DD#U0 can be used for catalog matching and distributor lookup.

MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin SDIP Tube Product overview: R5F211B4DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F211B4DD#U0 - 1087345-R5F211B4DD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B4DD#U0
1087345-R5F211B4DD#U0
Embedded - Embedded - Microcontrollers - R5F211B4DD#U0 1087345-R5F211B4DD#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087345-R5F211B4DD#U 0 Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, UART, USART Peripherals: POR, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 20 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: DIP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): R5F211B4DD#U0R5F211B 4DDU0; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Core Architecture: R8C Number of I/Os: 13 Number of Programmable I/O: 13 Number of Timers/Counters: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087345-R5F211B4DD#U0
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, UART, USART
Peripherals: POR, Voltage Detect, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 20
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: DIP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): R5F211B4DD#U0R5F211B4DDU0;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Core Architecture: R8C
Number of I/Os: 13
Number of Programmable I/O: 13
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F211B4DD#U0 1087345-R5F211B4DD#U0
Product Name 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F211B4DD#U0
Data Bus 16 Bit 16 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 3 to 5.5 volts
Serial Interface I2C, UART, USART I²C; UART; USART; I2C, UART, USART
Package Type Other; Bulk CDIP; Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers