R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 12K I-Temp Pb-Free 20-SSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F211A3DSP#U0-ND | R5F211A3DSP#U0 | R5F211A3DSP#U0 | R5F211A3DSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | ||
| ROM | 12 KB |