Microcontroller, 16-Bit, 20MHz
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 20-SSOP
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21164SP#U0 | R5F21164SP#U0-ND | R5F21164SP#U0 | R5F21164SP#U0 | R5F21164SP#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Last Time Buy | |||
| Package Type | SOP; SSOP; Other; LSSOP | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Clock Speed | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 4x10b |