IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21154SP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21154SP#W4 can be used for catalog matching and distributor lookup.
R8C R8C/1x/15 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21154SP#W4 | R5F21154SP#W4 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| RAM | 1 KB | 1 KB |
| Supply Voltage | 2.7 to 5.5 volts | |
| Package Type | Other; Bulk | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |