Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21154SP#U0

Description
R5F21154SP - R8C / 15 MCU SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Request a Quote Datasheet
Description
R5F21154SP - R8C / 15 MCU SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21154SP#U0 - Rochester Electronics
Newburyport, MA, United States
R5F21154SP - R8C / 15 MCU SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER

R5F21154SP - R8C / 15 MCU SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345351-R5F21154SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345351-R5F21154SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345351-R5F21154SP#U0
Win Source Part Number: 1345351-R5F21154SP#U 0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: R8C/1x/15 Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 1 Core Size: 16-Bit Connectivity: SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21154 Product Status: Obsolete

Win Source Part Number: 1345351-R5F21154SP#U0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: R8C/1x/15
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 1
Core Size: 16-Bit
Connectivity: SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21154
Product Status: Obsolete

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21154SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21154SP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21154SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21154SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21154SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21154SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21154SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21154SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21154SP#U0-ND
Microcontrollers R5F21154SP#U0-ND
R8C R8C/1x/15 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/15 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21154SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21154SP#U0
Embedded - Microcontrollers R5F21154SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F21154SP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21154SP#U0
Microcontrollers R5F21154SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21154SP#U0
16-bit Microcontrollers - MCU R5F21154SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 20-SSOP

Buy Now Datasheet
Microcontrollers - R5F21154SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21154SP#U0
Microcontrollers R5F21154SP#U0
R8C R8C/1x/15 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/15 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21154SP#U0 1345351-R5F21154SP#U0 685-R5F21154SP#U0 R5F21154SP#U0-ND R5F21154SP#U0 R5F21154SP#U0 R5F21154SP#U0 R5F21154SP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete
Package Type SOP; SSOP; Other; LSSOP20 SSOP Other; Tray Other; "20-LSSOP (0.173"", 4.40mm Width)" Other; 20-LSSOP (0.173", 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details