Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21132FP#U0 R5F21132FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 140150-R5F21132FP#U0 Packaging: Tray Core Processor: R8C Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 140150-R5F21132FP#U0 Packaging: Tray Core Processor: R8C Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21132FP#U0 - 140150-R5F21132FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21132FP#U0
140150-R5F21132FP#U0
Embedded - Embedded - Microcontrollers - R5F21132FP#U0 140150-R5F21132FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 140150-R5F21132FP#U0 Packaging: Tray Core Processor: R8C Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 140150-R5F21132FP#U0
Packaging: Tray
Core Processor: R8C
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F21132FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21132FP#U0-ND
Microcontrollers R5F21132FP#U0-ND
R8C R8C/1x/13 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/13 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F21132FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F21132FP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F21132FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21132FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21132FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21132FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21132FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21132FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21132FP#U0
Embedded - Microcontrollers R5F21132FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21132FP#U0
16-bit Microcontrollers - MCU R5F21132FP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 32-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 32-LQFP

Buy Now Datasheet
Microcontrollers - R5F21132FP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21132FP#U0
Microcontrollers R5F21132FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21132FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21132FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21132FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21132FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21132FP#U0
Microcontrollers R5F21132FP#U0
R8C R8C/1x/13 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/13 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 140150-R5F21132FP#U0 R5F21132FP#U0-ND 685-R5F21132FP#U0 R5F21132FP#U0 R5F21132FP#U0 R5F21132FP#U0 R5F21132FP#U0 R5F21132FP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21132FP#U0 Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Removed; Obsolete Last Time Buy
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details