Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21104FP#U0 R5F21104FP#U0

Description
R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21104FP#U0 - Rochester Electronics
Newburyport, MA, United States
R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH

R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21104FP#U0 - 027086-R5F21104FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21104FP#U0
027086-R5F21104FP#U0
Embedded - Embedded - Microcontrollers - R5F21104FP#U0 027086-R5F21104FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 027086-R5F21104FP#U0 Packaging: Tray Core Processor: R8C Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 027086-R5F21104FP#U0
Packaging: Tray
Core Processor: R8C
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21104FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21104FP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21104FP#U0
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21104FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21104FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21104FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21104FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21104FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21104FP#U0-ND
Microcontrollers R5F21104FP#U0-ND
R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21104FP#U0
16-bit Microcontrollers - MCU R5F21104FP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 32-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21104FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21104FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21104FP#U0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21104FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21104FP#U0
Embedded - Microcontrollers R5F21104FP#U0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21104FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21104FP#U0
Microcontrollers R5F21104FP#U0
R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21104FP#U0 027086-R5F21104FP#U0 685-R5F21104FP#U0 R5F21104FP#U0-ND R5F21104FP#U0 R5F21104FP#U0 R5F21104FP#U0 R5F21104FP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21104FP#U0 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Last Time Buy
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP QFP; Other; 32-LQFP (7x7) Other; Tray LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details