16BIT MCU RL78/G1N 8K 20TSSOP -4
IC MCU 16BIT 8KB FLASH 20TSSOP
RL78 RL78/G1N Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-TSSOP
IC MCU 16BIT 8KB FLASH 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11Y68ASM#50CT-ND | R5F11Y68ASM#50 | R5F11Y68ASM#50 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |
| Bits | Other; A/D 8x8/10b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 8 KB |