RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tray
Series: RL78/H1D
Speed: 24MHz
Connectivity: CSI, I²C, SPI, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: R5F11NLFAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11NLFAFB#30 can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 16BIT MCU RL78/H1D 96K LFQFP64 -40/+85C
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11NLFAFB#30-ND | 685-R5F11NLFAFB#30 | R5F11NLFAFB#30 | R5F11NLFAFB#30 | R5F11NLFAFB#30 | R5F11NLFAFB#30 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8/12b | ||||||
| RAM | 5.5 KB | 96 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 96 KB |