RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
8-bit Microcontrollers - MCU 16BIT MCU RL78/H1D 96K LFQFP48 -40/+85C
IC MCU 16BIT 96KB FLASH 48LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11NGFAFB#30-ND | R5F11NGFAFB#30 | R5F11NGFAFB#30 | R5F11NGFAFB#30 | R5F11NGFAFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8/12b | ||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 96 KB |