RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L1A 64K LFQFP100 -40/85C
IC MCU 16BIT 96KB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11MPFAFB#30-ND | R5F11MPFAFB#30 | R5F11MPFAFB#30 | R5F11MPFAFB#30 | R5F11MPFAFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 14x12b; D/A 2x12b | ||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 96 KB |