Microcontroller, RL78 CPU
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU 16BIT MCU RL78/L1A 96K LFQFP-80 -40/85C
IC MCU 16BIT 96KB FLASH 80LFQFP
IC MCU 16BIT 96KB FLASH 80LFQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11MMFAFB#30 | R5F11MMFAFB#30-ND | R5F11MMFAFB#30 | R5F11MMFAFB#30 | R5F11MMFAFB#30 | R5F11MMFAFB#30 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | QFP; Other; LQFP | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | Other; 80-LQFP | ||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 10x12b; D/A 2x12b |