The R5F11BBCGFP#50 is a microcontroller from the RL78/G1F series by Renesas, designed for low power consumption applications. It operates within a voltage range of 1.6 V to 5.5 V and features a maximum CPU speed of 32 MHz. The device includes 32 KB of flash memory and 5.5 KB of on-chip RAM, making it suitable for general-purpose applications. This microcontroller supports various low power modes, including HALT, STOP, and SNOOZE, achieving power consumption as low as 66 OºA/MHz and 0.57 OºA in RTC + LVD mode. It features a CISC architecture with a 3-stage pipeline and supports multiply/divide instructions. The device has an extensive address space of 1 MB and includes a variety of serial interfaces such as SPI, UART, and I2C. The R5F11BBCGFP#50 also incorporates advanced analog functions, including an 8/10-bit A/D converter with up to 17 channels, a D/A converter, and a programmable gain amplifier. It operates in ambient temperatures ranging from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller is equipped with on-chip debugging capabilities and a self-programming feature, enhancing its usability in embedded systems.
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
IC MCU 16BIT 32KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11BBCGFP#50TR-ND | R5F11BBCGFP#50 | R5F11BBCGFP#50 | R5F11BBCGFP#50 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 13x8/10b; D/A 2x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 32 KB |