IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 16BIT 64KB FLASH 24HWQFN
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11B7EGNA#00TR-ND | R5F11B7EGNA#00 | R5F11B7EGNA#00 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 1x8b | ||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB |
| ROM | 64 KB |