RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 64KB FLASH 24HWQFN
IC MCU 16BIT 64KB FLASH 24HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11B7EANA#00-ND | R5F11B7EANA#00 | R5F11B7EANA#00 | R5F11B7EANA#00 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 1x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 64 KB |