Renesas Electronics Corporation Microcontrollers R5F11AGHANB#20

Description
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)
Request a Quote Datasheet
Description
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F11AGHANB#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F11AGHANB#20-ND
Microcontrollers R5F11AGHANB#20-ND
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)

RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-R5F11AGHANB#20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F11AGHANB#20
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F11AGHANB#20
IC MCU 16BIT 192KB FLASH 48HWQFN Product overview: R5F11AGHANB#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11AGHANB#20 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 48HWQFN Product overview: R5F11AGHANB#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11AGHANB#20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028490-R5F11AGHANB#20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028490-R5F11AGHANB#20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028490-R5F11AGHANB#20
Win Source Part Number: 1028490-R5F11AGHANB# 20 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G1D Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): R5F100EHANA#U0; R5F100FHAFP#V0; R5F104EHANA#U0; ECCN: 5A002A1 REN Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F11AGHANB#20 Base Product Number: R5F11

Win Source Part Number: 1028490-R5F11AGHANB#20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G1D
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): R5F100EHANA#U0; R5F100FHAFP#V0; R5F104EHANA#U0;
ECCN: 5A002A1 REN
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F11AGHANB#20
Base Product Number: R5F11

Buy Now Datasheet
Microcontrollers - R5F11AGHANB#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F11AGHANB#20
Microcontrollers R5F11AGHANB#20
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)

RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F11AGHANB#20
16-bit Microcontrollers - MCU R5F11AGHANB#20
16-bit Microcontrollers - MCU RL78/G1D 192KB/16KB 48QFN -40_+85C BLE

16-bit Microcontrollers - MCU RL78/G1D 192KB/16KB 48QFN -40_+85C BLE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F11AGHANB#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F11AGHANB#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F11AGHANB#20
IC MCU 16BIT 192KB FLASH 48HWQFN

IC MCU 16BIT 192KB FLASH 48HWQFN

Supplier's Site
Embedded - Microcontrollers - R5F11AGHANB#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F11AGHANB#20
Embedded - Microcontrollers R5F11AGHANB#20
IC MCU 16BIT 192KB FLASH 48HWQFN

IC MCU 16BIT 192KB FLASH 48HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F11AGHANB#20-ND 685-R5F11AGHANB#20 1028490-R5F11AGHANB#20 R5F11AGHANB#20 R5F11AGHANB#20 R5F11AGHANB#20 R5F11AGHANB#20
Product Name Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 16 KB 16 KB 192 KB 16 KB 16 KB
ROM 192 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details