RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU RL78/I1D 32KB / 3K 48LQFP -40 _+105C T&R
IC MCU 16BIT 32KB FLASH 48LFQFP
IC MCU 16BIT 32KB FLASH 48LFQFP
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F117GCGFB#50-ND | R5F117GCGFB#50 | R5F117GCGFB#50 | R5F117GCGFB#50 | R5F117GCGFB#50 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 17x8/12b | ||||
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM | 32 KB |