RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Microcontroller, RL78 CPU
IC MCU 16BIT 16KB FLASH 48LFQFP
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 48LFQFP
16-bit Microcontrollers - MCU RL78/I1D MCU 16KB/2K 48LQFP -40to+105C
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F117GAGFB#30-ND | R5F117GAGFB#30 | R5F117GAGFB#30 | R5F117GAGFB#30 | R5F117GAGFB#30 | R5F117GAGFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 17x8/12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |