Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/I1D
Package: Tray
Speed: 24MHz
Core Size: 16-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
R5F117B - 16-Bit MCU RL78 Low Power, High Function MCU
IC MCU 16BIT 32KB FLASH 32HVQFN Product overview: R5F117BCGNA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F117BCGNA#20 can be used for catalog matching and distributor lookup.
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HVQFN
IC MCU 16BIT 32KB FLASH 32HVQFN
16-bit Microcontrollers - MCU RL78/I1D 32KB / 3K 32HWQFN -40to+105C
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F117BCGNA#20 | 685-R5F117BCGNA#20 | R5F117BCGNA#20-ND | R5F117BCGNA#20 | R5F117BCGNA#20 | R5F117BCGNA#20 | R5F117BCGNA#20 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| RAM | 32 KB | 3 KB | 3 KB | 3 KB | 3 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| I/O Ports | 21 | 26 | 21 |