The R5F110PFAFB#50 is a 16-bit microcontroller from the RL78/L1C series by Quarktwin Technology Ltd. It operates at a frequency of 24 MHz and features 96 KB of flash memory. The device supports a wide operating voltage range of 1.6 V to 3.6 V, making it suitable for low-power applications, with power consumption as low as 112.5 OºA/MHz in active mode and 0.68 OºA in standby mode. This microcontroller includes an integrated LCD controller/driver, a 12-bit resolution A/D converter, and a USB 2.0 function controller, supporting both full-speed and low-speed transfers. It has a robust set of peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and a real-time clock. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F110PFAFB#50 is designed for applications requiring efficient power management and extensive I/O capabilities, making it a suitable choice for embedded systems, particularly those involving LCD displays.
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LFQFP
IC MCU 16BIT 96KB FLASH 100LFQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F110PFAFB#50TR-ND | R5F110PFAFB#50 | R5F110PFAFB#50 | R5F110PFAFB#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | |||
| RAM | 10 KB | 10 KB | 10 KB | |
| ROM | 96 KB |