IC MCU 16BIT 4KB FLASH 16SSOP Product overview: R5F10Y47ASP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y47ASP#10 can be used for catalog matching and distributor lookup.
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10Y47ASP#10 | 559-R5F10Y47ASP#10-ND | R5F10Y47ASP#10 | R5F10Y47ASP#10 | R5F10Y47ASP#10 | R5F10Y47ASP#10 |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||
| Package Type | Other; Tray | SSOP; Other; "16-SSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 16-SSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 16-SSOP (0.173", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |