Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WLGAFA#30

Description
Win Source Part Number: 1263637-R5F10WLGAFA# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/L13 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: ,559-R5F10WLGAFA#30, 559-R5F10WLGAFA#30CT ,R5F10WLGAFA#30,559- R5F10WLGAFA#30TR,559 -R5F10WLGAFA#30TR,-1 161-R5F10WLGAFA#30,5 59-R5F10WLGAFA#30DKR ,559-R5F10WLGAFA#30D KR,559-R5F10WLGAFA#3 0CT Base Product Number: R5F10
Request a Quote Datasheet
Description
Win Source Part Number: 1263637-R5F10WLGAFA# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/L13 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: ,559-R5F10WLGAFA#30, 559-R5F10WLGAFA#30CT ,R5F10WLGAFA#30,559- R5F10WLGAFA#30TR,559 -R5F10WLGAFA#30TR,-1 161-R5F10WLGAFA#30,5 59-R5F10WLGAFA#30DKR ,559-R5F10WLGAFA#30D KR,559-R5F10WLGAFA#3 0CT Base Product Number: R5F10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263637-R5F10WLGAFA#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263637-R5F10WLGAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263637-R5F10WLGAFA#30
Win Source Part Number: 1263637-R5F10WLGAFA# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/L13 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: ,559-R5F10WLGAFA#30, 559-R5F10WLGAFA#30CT ,R5F10WLGAFA#30,559- R5F10WLGAFA#30TR,559 -R5F10WLGAFA#30TR,-1 161-R5F10WLGAFA#30,5 59-R5F10WLGAFA#30DKR ,559-R5F10WLGAFA#30D KR,559-R5F10WLGAFA#3 0CT Base Product Number: R5F10

Win Source Part Number: 1263637-R5F10WLGAFA#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/L13
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: ,559-R5F10WLGAFA#30,559-R5F10WLGAFA#30CT,R5F10WLGAFA#30,559-R5F10WLGAFA#30TR,559-R5F10WLGAFA#30TR,-1161-R5F10WLGAFA#30,559-R5F10WLGAFA#30DKR,559-R5F10WLGAFA#30DKR,559-R5F10WLGAFA#30CT
Base Product Number: R5F10

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F10WLGAFA#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F10WLGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F10WLGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLGAFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F10WLGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLGAFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F10WLGAFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10WLGAFA#30-ND
Microcontrollers 559-R5F10WLGAFA#30-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
 - R5F10WLGAFA#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, RL78 CPU

Microcontroller, 16-Bit, RL78 CPU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10WLGAFA#30
16-bit Microcontrollers - MCU R5F10WLGAFA#30
16-bit Microcontrollers - MCU RL78L13 LCD 128K+8K 64QFP12x12 40to85C

16-bit Microcontrollers - MCU RL78L13 LCD 128K+8K 64QFP12x12 40to85C

Buy Now Datasheet
Microcontrollers - R5F10WLGAFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WLGAFA#30
Microcontrollers R5F10WLGAFA#30
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now
Microcontrollers - R5F10WLGAFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WLGAFA#30
Microcontrollers R5F10WLGAFA#30
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10WLGAFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10WLGAFA#30
Embedded - Microcontrollers R5F10WLGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10WLGAFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10WLGAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WLGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263637-R5F10WLGAFA#30 685-R5F10WLGAFA#30 559-R5F10WLGAFA#30-ND R5F10WLGAFA#30 R5F10WLGAFA#30 R5F10WLGAFA#30 R5F10WLGAFA#30 R5F10WLGAFA#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 48 MHz 24 MHz 24 MHz 24 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers