Renesas Electronics Corporation Microcontrollers R5F10RLCGNB#40

Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)
Request a Quote
Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F10RLCGNB#40 is a 16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 24 MHz, delivering 31 DMIPS performance. It features a true low-power platform with an operating current of 62.5 OºA/MHz and a stop mode current as low as 0.23 µA, making it suitable for battery-operated applications. The microcontroller supports a voltage range of 1.6 V to 5.5 V and includes 8 KB to 32 KB of on-chip flash memory, along with 2 KB of data flash memory. The device is equipped with an integrated LCD controller and driver, capable of supporting various LCD configurations and contrast adjustments. It also includes multiple communication interfaces such as I²C, SPI, and UART, along with a direct memory access (DMA) controller for efficient data handling. The microcontroller features a high-speed on-chip oscillator with a frequency accuracy of ±1% across a temperature range of -20°C to 85°C. Safety features include flash memory CRC calculation, RAM parity error checking, and illegal memory access detection, ensuring reliable operation in critical applications. The R5F10RLCGNB#40 is available in various package types, including a 64-pin HWQFN, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The R5F10RLCGNB#40 is a 16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 24 MHz, delivering 31 DMIPS performance. It features a true low-power platform with an operating current of 62.5 OºA/MHz and a stop mode current as low as 0.23 µA, making it suitable for battery-operated applications. The microcontroller supports a voltage range of 1.6 V to 5.5 V and includes 8 KB to 32 KB of on-chip flash memory, along with 2 KB of data flash memory. The device is equipped with an integrated LCD controller and driver, capable of supporting various LCD configurations and contrast adjustments. It also includes multiple communication interfaces such as I²C, SPI, and UART, along with a direct memory access (DMA) controller for efficient data handling. The microcontroller features a high-speed on-chip oscillator with a frequency accuracy of ±1% across a temperature range of -20°C to 85°C. Safety features include flash memory CRC calculation, RAM parity error checking, and illegal memory access detection, ensuring reliable operation in critical applications. The R5F10RLCGNB#40 is available in various package types, including a 64-pin HWQFN, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10RLCGNB#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10RLCGNB#40TR-ND
Microcontrollers 559-R5F10RLCGNB#40TR-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RLCGNB#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RLCGNB#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RLCGNB#40
IC MCU 16BIT 32KB FLASH 64HWQFN

IC MCU 16BIT 32KB FLASH 64HWQFN

Supplier's Site
Microcontrollers - R5F10RLCGNB#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RLCGNB#40
Microcontrollers R5F10RLCGNB#40
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10RLCGNB#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RLCGNB#40
Embedded - Microcontrollers R5F10RLCGNB#40
IC MCU 16BIT 32KB FLASH 64HWQFN

IC MCU 16BIT 32KB FLASH 64HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10RLCGNB#40TR-ND R5F10RLCGNB#40 R5F10RLCGNB#40 R5F10RLCGNB#40
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x8/10b
RAM 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers