IC MCU 16BIT 32KB FLASH 64HWQFN
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 32KB FLASH 64HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10RLCANB#00TR-ND | R5F10RLCANB#00 | R5F10RLCANB#00 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 10x8/10b | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB |
| ROM | 32 KB |