The R5F10RLCAFB#X0 is a 16-bit microcontroller from the RL78/L12 series by Quarktwin Technology Ltd. It operates at a maximum frequency of 24 MHz and delivers 31 DMIPS performance. The device supports a wide voltage range from 1.6 V to 5.5 V and features ultra-low power consumption, with operating current as low as 62.5 µA/MHz and sleep modes consuming only 0.23 µA. This microcontroller includes 8 KB to 32 KB of on-chip flash memory, with self-programming capabilities and protection against block erase/writing. It also features 1 KB or 1.5 KB of RAM, and 2 KB of data flash with a high endurance of up to 1 million erase cycles. The integrated LCD controller/driver supports various methods for driving LCDs and includes multiple communication interfaces such as I²C, SPI, and UART. The device is equipped with a high-speed on-chip oscillator, multiple timers, and an ADC with up to 10 channels and 10-bit resolution. It operates in a temperature range suitable for consumer applications (-40 °C to +85 °C) and industrial applications (-40 °C to +105 °C). The R5F10RLCAFB#X0 is available in various package types, making it versatile for different applications.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LFQFP
IC MCU 16BIT 32KB FLASH 64LFQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RLCAFB#X0-ND | R5F10RLCAFB#X0 | R5F10RLCAFB#X0 | R5F10RLCAFB#X0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 10x10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |