Renesas Electronics Corporation Microcontrollers R5F10RLAGFB#10

Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10RLAGFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10RLAGFB#10-ND
Microcontrollers 559-R5F10RLAGFB#10-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F10RLAGFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RLAGFB#10
Microcontrollers R5F10RLAGFB#10
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F10RLAGFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RLAGFB#10
Embedded - Microcontrollers R5F10RLAGFB#10
IC MCU 16BIT 16KB FLASH 64LFQFP

IC MCU 16BIT 16KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RLAGFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RLAGFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RLAGFB#10
IC MCU 16BIT 16KB FLASH 64LFQFP

IC MCU 16BIT 16KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10RLAGFB#10-ND R5F10RLAGFB#10 R5F10RLAGFB#10 R5F10RLAGFB#10
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x8/10b
RAM 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers