Renesas Electronics Corporation Microcontrollers R5F10RFAAFP#50

Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10RFAAFP#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10RFAAFP#50TR-ND
Microcontrollers 559-R5F10RFAAFP#50TR-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RFAAFP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RFAAFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RFAAFP#50
IC MCU 16BIT 16KB FLASH 44LQFP

IC MCU 16BIT 16KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F10RFAAFP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RFAAFP#50
Microcontrollers R5F10RFAAFP#50
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10RFAAFP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RFAAFP#50
Embedded - Microcontrollers R5F10RFAAFP#50
IC MCU 16BIT 16KB FLASH 44LQFP

IC MCU 16BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10RFAAFP#50TR-ND R5F10RFAAFP#50 R5F10RFAAFP#50 R5F10RFAAFP#50
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x10b
RAM 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details