RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L12 8K LQFP32 -40TO+85C
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RB8AFP#30-ND | R5F10RB8AFP#30 | R5F10RB8AFP#30 | R5F10RB8AFP#30 | R5F10RB8AFP#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 4x8/10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |