RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 256KB FLASH 64LFQFP
IC MCU 16BIT 256KB FLASH 64LFQFP
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10PLJCKFB#15-ND | R5F10PLJCKFB#15 | R5F10PLJCKFB#15 | R5F10PLJCKFB#15 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 21x10b SAR; D/A 1x8b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |