Renesas Electronics Corporation Microcontrollers R5F10PLHCLFB#15

Description
IC MCU 16BIT 192KB FLASH 64LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 192KB FLASH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10PLHCLFB#15-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PLHCLFB#15-ND
Microcontrollers 559-R5F10PLHCLFB#15-ND
IC MCU 16BIT 192KB FLASH 64LQFP

IC MCU 16BIT 192KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - R5F10PLHCLFB#15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PLHCLFB#15
Microcontrollers R5F10PLHCLFB#15
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PLHCLFB#15-ND R5F10PLHCLFB#15
Product Name Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 21x10b SAR; D/A 1x8b
RAM 16 KB 16 KB
ROM 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details