Renesas Electronics Corporation Microcontrollers R5F10PGGLFB#X5

Description
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10PGGLFB#X5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10PGGLFB#X5-ND
Microcontrollers R5F10PGGLFB#X5-ND
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10PGGLFB#X5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10PGGLFB#X5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10PGGLFB#X5
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10PGGLFB#X5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10PGGLFB#X5
Embedded - Microcontrollers R5F10PGGLFB#X5
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10PGGLFB#X5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PGGLFB#X5
Microcontrollers R5F10PGGLFB#X5
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10PGGLFB#X5-ND R5F10PGGLFB#X5 R5F10PGGLFB#X5 R5F10PGGLFB#X5
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 18x10b SAR; D/A 1x8b
RAM 10 KB 10 KB 10 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details