Renesas Electronics Corporation Microcontrollers R5F10PGECKFB#55

Description
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10PGECKFB#55TR-ND - DigiKey
Thief River Falls, MN, United States
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F10PGECKFB#55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PGECKFB#55
Microcontrollers R5F10PGECKFB#55
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10PGECKFB#55 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10PGECKFB#55
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10PGECKFB#55
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10PGECKFB#55 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10PGECKFB#55
Embedded - Microcontrollers R5F10PGECKFB#55
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PGECKFB#55TR-ND R5F10PGECKFB#55 R5F10PGECKFB#55 R5F10PGECKFB#55
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 17x10b SAR; D/A 1x8b
RAM 6 KB 6 KB 6 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers