The R5F10NPJDFB#30 microcontroller from Quarktwin Technology Ltd. is designed for low power applications, operating within a voltage range of 1.9 V to 5.5 V. It features a 32-bit RL78 CPU core with a CISC architecture, capable of executing instructions at speeds ranging from 0.03125 µs to 66.6 µs, depending on the clock configuration. The device includes 256 KB of code flash memory, 2 KB of data flash memory, and 6 KB to 16 KB of on-chip RAM. This microcontroller supports various communication interfaces, including multiple channels of UART, SPI, and I²C, making it versatile for different applications. It also incorporates a 24-bit OîO£ A/D converter, an AES encryption circuit, and a range of power management features, including HALT, STOP, and SNOOZE modes for ultra-low power consumption. The operating temperature range is specified from -40°C to +85°C, suitable for industrial applications. The R5F10NPJDFB#30 is particularly well-suited for electric power meter applications, providing essential features such as an independent power supply RTC and hardware AES for secure data handling. Its extensive I/O capabilities and built-in debugging functions enhance its usability in complex projects.
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Win Source Part Number: 1349789-R5F10NPJDFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/I1C
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: CSI, I²C, IrDA, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 6x10b, 4x24b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10
IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F10NPJDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10NPJDFB#30 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 256KB FLSH 100LFQFP
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10NPJDFB#30-ND | 1349789-R5F10NPJDFB#30 | 685-R5F10NPJDFB#30 | R5F10NPJDFB#30 | R5F10NPJDFB#30 | R5F10NPJDFB#30 | R5F10NPJDFB#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 32 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 24 Bit; Other; A/D 6x10b, 4x24b | ||||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB | 2 KB |