Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F10MPGDFB#30

Description
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F10MPGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MPGDFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F10MPGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MPGDFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F10MPGDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F10MPGDFB#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F10MPGDFB#30
IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F10MPGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MPGDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 100LFQFP Product overview: R5F10MPGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MPGDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2616014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616014P
Microcontrollers 2616014P
RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

Supplier's Site
Microcontrollers - 2616014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616014
Microcontrollers 2616014
RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

Supplier's Site
Microcontrollers - 2616013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616013
Microcontrollers 2616013
RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

RENESAS, MCU, RL78/I1B, R5F10MPGDFB#30

Supplier's Site
Microcontrollers - R5F10MPGDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10MPGDFB#30-ND
Microcontrollers R5F10MPGDFB#30-ND
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F10MPGDFB#30 - 891005-R5F10MPGDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10MPGDFB#30
891005-R5F10MPGDFB#30
Embedded - Embedded - Microcontrollers - R5F10MPGDFB#30 891005-R5F10MPGDFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 891005-R5F10MPGDFB#3 0 Series: RL78/I1B Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14) Core Processor: RL78 Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I²C, IrDA, LINbus, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b, 4x24b Oscillator Type: Internal Supply Voltage: 1.9V ~ 5.5V Family Name: R5F10 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891005-R5F10MPGDFB#30
Series: RL78/I1B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I²C, IrDA, LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b, 4x24b
Oscillator Type: Internal
Supply Voltage: 1.9V ~ 5.5V
Family Name: R5F10
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10MPGDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10MPGDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10MPGDFB#30
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F10MPGDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10MPGDFB#30
Microcontrollers R5F10MPGDFB#30
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10MPGDFB#30
16-bit Microcontrollers - MCU R5F10MPGDFB#30
16-bit Microcontrollers - MCU RL78I1B 128K 100QFP -40 to +85C

16-bit Microcontrollers - MCU RL78I1B 128K 100QFP -40 to +85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F10MPGDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10MPGDFB#30
Embedded - Microcontrollers R5F10MPGDFB#30
IC MCU 16BIT 128KB FLSH 100LFQFP

IC MCU 16BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10MPGDFB#30 2616014P R5F10MPGDFB#30-ND 891005-R5F10MPGDFB#30 R5F10MPGDFB#30 R5F10MPGDFB#30 R5F10MPGDFB#30 R5F10MPGDFB#30
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - R5F10MPGDFB#30 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
Supply Voltage 1.9 to 5.5 volts 1.9 to 5.5 volts 1.9 to 5.5 volts 5.5 volts
I/O Ports 69 69 69
Package Type Other; Tray QFP; Other; LFQFP LFQP; Other; 100-LQFP QFP; Other; 100-LFQFP (14x14) Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers