RL78 RL78/G1E Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 48KB FLASH 80LFQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10FMDDFB#V0 | R5F10FMDDFB#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 3 KB |