RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-VFBGA (4x4)
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-VFBGA (4x4)
IC MCU 16BIT 64KB FLASH 64VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10ELEABG#W0TR-ND | R5F10ELEABG#W0 | R5F10ELEABG#W0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | |
| Bits | Other; A/D 28x8/12b | ||
| RAM | 4 KB | 4 KB | |
| ROM | 64 KB |