The R5F10ELEABG#U0 is a microcontroller from the RL78/G1A series by Quarktwin Technology Ltd., featuring a 16-bit RL78 CPU core that operates at a maximum frequency of 32 MHz, delivering 41 DMIPS performance. It supports ultra-low power consumption with operational current as low as 66 µA/MHz and sleep modes that reduce power usage to 0.23 µA in stop mode and 0.57 µA in halt mode with real-time clock functionality. This microcontroller includes a flash memory capacity ranging from 16 KB to 64 KB, with 4 KB of data flash and RAM options between 2 KB and 4 KB. It is equipped with a high-speed on-chip oscillator that operates at 32 MHz with ±1% accuracy across a voltage range of 1.8 V to 3.6 V and a temperature range of -20 °C to +85 °C. The device features multiple communication interfaces, including up to six I²C channels, three UARTs, and several SPI channels, making it suitable for various applications. Additionally, it has an extensive set of analog capabilities, including a 12-bit ADC with up to 28 channels and an internal temperature sensor. The microcontroller also incorporates safety features compliant with IEC or UL 60730 standards, ensuring reliability in critical applications. The operating temperature range extends from -40 °C to +105 °C, making it suitable for industrial applications. The package options include various configurations, such as QFP and QFN, allowing flexibility in design.
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-VFBGA (4x4)
Microcontroller, 16-Bit, FLASH, RL78 CPU
16-bit Microcontrollers - MCU RL78/G1A 64K+4K 64BGA4x4mm -40 to +85C
IC MCU 16BIT 64KB FLASH 64VFBGA
IC MCU 16BIT 64KB FLASH 64VFBGA
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-VFBGA (4x4)
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-VFBGA (4x4)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10ELEABG#U0-ND | R5F10ELEABG#U0 | R5F10ELEABG#U0 | R5F10ELEABG#U0 | R5F10ELEABG#U0 | R5F10ELEABG#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 28x12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB |