RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
Low Power, General Purpose Microcontrollers with Built-in High-resolution A/D Converter
IC MCU 16BIT 32KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G1A 32+4/2 48LQFN 7x7
IC MCU 16BIT 32KB FLASH 48HWQFN
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10EGCANA#U0-ND | R5F10EGCANA#U0 | R5F10EGCANA#U0 | R5F10EGCANA#U0 | R5F10EGCANA#U0 | R5F10EGCANA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 24x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |