IC MCU 16BIT 16KB FLASH 48LFQFP
IC MCU 16BIT 16KB FLASH 48LFQFP
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-LFQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10EGAGFB#X0 | R5F10EGAGFB#X0 | R5F10EGAGFB#X0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 3.6 to 1.6 volts |