Renesas Electronics Corporation Microcontrollers R5F10E8EALA#U0

Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)
Request a Quote Datasheet
Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10E8EALA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10E8EALA#U0-ND
Microcontrollers R5F10E8EALA#U0-ND
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379598-R5F10E8EALA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379598-R5F10E8EALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379598-R5F10E8EALA#U0
Win Source Part Number: 1379598-R5F10E8EALA# U0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G1A Package: Tray Product Status: Active Package / Case: 25-WFLGA Supplier Device Package: 25-LGA (3x3) Base Product Number: R5F10 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 14 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V Data Converters: A/D 13x12b Oscillator Type: Internal

Win Source Part Number: 1379598-R5F10E8EALA#U0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G1A
Package: Tray
Product Status: Active
Package / Case: 25-WFLGA
Supplier Device Package: 25-LGA (3x3)
Base Product Number: R5F10
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 14
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
Data Converters: A/D 13x12b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F10E8EALA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F10E8EALA#U0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F10E8EALA#U0
IC MCU 16BIT 64KB FLASH 25LGA Product overview: R5F10E8EALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10E8EALA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 25LGA Product overview: R5F10E8EALA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10E8EALA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10E8EALA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10E8EALA#U0
Microcontrollers R5F10E8EALA#U0
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 25-LGA (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10E8EALA#U0
16-bit Microcontrollers - MCU R5F10E8EALA#U0
16-bit Microcontrollers - MCU RL78/G1A 64+4/4 25FLGA 3x3RL78G1A

16-bit Microcontrollers - MCU RL78/G1A 64+4/4 25FLGA 3x3RL78G1A

Buy Now Datasheet
Embedded - Microcontrollers - R5F10E8EALA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10E8EALA#U0
Embedded - Microcontrollers R5F10E8EALA#U0
IC MCU 16BIT 64KB FLASH 25LGA

IC MCU 16BIT 64KB FLASH 25LGA

Supplier's Site Datasheet
Microcontrollers - R5F10E8EALA#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10E8EALA#U0
Microcontrollers R5F10E8EALA#U0
IC MCU 16BIT 64KB FLASH 25LGA

IC MCU 16BIT 64KB FLASH 25LGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10E8EALA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10E8EALA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10E8EALA#U0
IC MCU 16BIT 64KB FLASH 25LGA

IC MCU 16BIT 64KB FLASH 25LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10E8EALA#U0-ND 1379598-R5F10E8EALA#U0 685-R5F10E8EALA#U0 R5F10E8EALA#U0 R5F10E8EALA#U0 R5F10E8EALA#U0 R5F10E8EALA#U0 R5F10E8EALA#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers