IC MCU 16BIT 128KB FLASH 48LFQFP
IC MCU 16BIT 128KB FLASH 48LFQFP
RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10BGGCLFB#35Q | R5F10BGGCLFB#35Q | R5F10BGGCLFB#35Q |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 2.7 volts |