RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
IC MCU 16BIT 64KB FLASH 20LSSOP
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP
IC MCU 16BIT 64KB FLASH 20LSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10A6ELSP#U5-ND | R5F10A6ELSP#U5 | R5F10A6ELSP#U5 | R5F10A6ELSP#U5 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x10b SAR | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |