Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10A6EKSP#W5

Description
Win Source Part Number: 1118777-R5F10A6EKSP# W5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, RL78/F13 Core Processor: RL78 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 4x10b SAR Oscillator Type: Internal Package / Case: 20-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10A6
Request a Quote Datasheet
Description
Win Source Part Number: 1118777-R5F10A6EKSP# W5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, RL78/F13 Core Processor: RL78 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 4x10b SAR Oscillator Type: Internal Package / Case: 20-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10A6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1118777-R5F10A6EKSP#W5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1118777-R5F10A6EKSP#W5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1118777-R5F10A6EKSP#W5
Win Source Part Number: 1118777-R5F10A6EKSP# W5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, RL78/F13 Core Processor: RL78 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 4x10b SAR Oscillator Type: Internal Package / Case: 20-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10A6

Win Source Part Number: 1118777-R5F10A6EKSP#W5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, RL78/F13
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 4x10b SAR
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10A6

Buy Now
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F10A6EKSP#W5
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F10A6EKSP#W5
IC MCU 16BIT 64KB FLASH 20LSSOP Product overview: R5F10A6EKSP#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10A6EKSP#W5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 20LSSOP Product overview: R5F10A6EKSP#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10A6EKSP#W5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10A6EKSP#W5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10A6EKSP#W5-ND
Microcontrollers R5F10A6EKSP#W5-ND
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10A6EKSP#W5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10A6EKSP#W5
Embedded - Microcontrollers R5F10A6EKSP#W5
IC MCU 16BIT 64KB FLASH 20LSSOP

IC MCU 16BIT 64KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10A6EKSP#W5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10A6EKSP#W5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10A6EKSP#W5
IC MCU 16BIT 64KB FLASH 20LSSOP

IC MCU 16BIT 64KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10A6EKSP#W5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10A6EKSP#W5
Microcontrollers R5F10A6EKSP#W5
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10A6EKSP#W5
16-bit Microcontrollers - MCU R5F10A6EKSP#W5
16-bit Microcontrollers - MCU 16BIT MCU RL78/F13-LIN

16-bit Microcontrollers - MCU 16BIT MCU RL78/F13-LIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1118777-R5F10A6EKSP#W5 685-R5F10A6EKSP#W5 R5F10A6EKSP#W5-ND R5F10A6EKSP#W5 R5F10A6EKSP#W5 R5F10A6EKSP#W5 R5F10A6EKSP#W5
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 24 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 4 KB 4 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details